MagnaChip Semiconductor HOT - SALES and EOL Components - HOT - SALES and EOL Components (M) - MDD1502RH MDD1502RH

Description
Manufacturer: MagnaChip Semiconductor Win Source Part Number: 094232-MDD1502RH Package: DPAK Family Name: MDD1502 Alternative Parts (Cross-Reference): FDD6690A-Q; FDD6690A; SUD50N03-10-T4; DMNH3010LK3-13; Introduction Date: May 31, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: MagnaChip Semiconductor Win Source Part Number: 094232-MDD1502RH Package: DPAK Family Name: MDD1502 Alternative Parts (Cross-Reference): FDD6690A-Q; FDD6690A; SUD50N03-10-T4; DMNH3010LK3-13; Introduction Date: May 31, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HOT - SALES and EOL Components - HOT - SALES and EOL Components (M) - MDD1502RH - 094232-MDD1502RH - Win Source Electronics
Laguna Hills, CA, United States
HOT - SALES and EOL Components - HOT - SALES and EOL Components (M) - MDD1502RH
094232-MDD1502RH
HOT - SALES and EOL Components - HOT - SALES and EOL Components (M) - MDD1502RH 094232-MDD1502RH
Manufacturer: MagnaChip Semiconductor Win Source Part Number: 094232-MDD1502RH Package: DPAK Family Name: MDD1502 Alternative Parts (Cross-Reference): FDD6690A-Q; FDD6690A; SUD50N03-10-T4; DMNH3010LK3-13; Introduction Date: May 31, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: MagnaChip Semiconductor
Win Source Part Number: 094232-MDD1502RH
Package: DPAK
Family Name: MDD1502
Alternative Parts (Cross-Reference): FDD6690A-Q; FDD6690A; SUD50N03-10-T4; DMNH3010LK3-13;
Introduction Date: May 31, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 094232-MDD1502RH
Product Name HOT - SALES and EOL Components - HOT - SALES and EOL Components (M) - MDD1502RH
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810024SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N6788 JANTX - 1036427-2N6788 JANTX - Win Source Electronics
Specs
TJ -55 C (-67 F)
Package Type TO-3; TO-39; SOT3
View Details
CSD17559Q5 30V N-Channel NexFET? Power MOSFET - CSD17559Q5T - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0015 ohms
View Details
6 suppliers