The MDD1501RH is a single N-channel trench MOSFET rated for 30V drain-source voltage and 25.1A continuous drain current at 25°C, packaged in a D-PAK (TO-252) with tape and reel formatting. It features a maximum on-state resistance of 5.6mΩ at VGS=10V and 8.6mΩ at VGS=4.5V, a gate threshold voltage range of 1.55V to 2.7V, and thermal resistance of 20.0°C/W from junction to ambient. The device meets RoHS requirements and is halogen-free, with an operating junction and storage temperature range of -55°C to 150°C.
Trans MOSFET N-CH 30V 25.1A 3-Pin(2+Tab) DPAK T/R Product overview: MDD1501RH from MagnaChip Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 25.1A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 25.1A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MDD1501RH can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-MDD1501RH |
| Product Name | 30V 25.1A DPAK MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 30 volts |
| PD | 6200 milliwatts |