Magmotor Technologies, Inc. Series NEMA NEMA-034

Description
NEMA - Magmotor Technologies Inc.'s Economy Line 4 Standard Sizes: NEMA 17-42 8 Standard Ratios Backlash 12 arc min single stage 15 arc min 2 stage.
Datasheet
Description
NEMA - Magmotor Technologies Inc.'s Economy Line 4 Standard Sizes: NEMA 17-42 8 Standard Ratios Backlash 12 arc min single stage 15 arc min 2 stage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series NEMA - NEMA-034 - Magmotor Technologies, Inc.
Worcester, MA, USA
Series NEMA
NEMA-034
Series NEMA NEMA-034
NEMA - Magmotor Technologies Inc.'s Economy Line 4 Standard Sizes: NEMA 17-42 8 Standard Ratios Backlash 12 arc min single stage 15 arc min 2 stage.

NEMA - Magmotor Technologies Inc.'s Economy Line

  • 4 Standard Sizes: NEMA 17-42
  • 8 Standard Ratios
  • Backlash
    • 12 arc min single stage
    • 15 arc min 2 stage.
Supplier's Site Datasheet

Technical Specifications

  Magmotor Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number NEMA-034
Product Name Series NEMA
Gearing Planetary
Gear Ratio 5 (X : 1)
Rated Output Torque 354 In-lbs (408 kg-cm)
Maximum Input Speed 4800 rpm
Backlash 12 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191LH, L Type, Size 19, Style H, CBX Bevel Box - cbx-191lh - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
CaesarPlanetary® Precision Planetary Gearbox, Inline Planetary Gearbox•Economic Type - SPLS - KOFON Motion Group
Specs
Gearing Helical; Planetary
Gear Ratio 3 to 512 (X : 1)
Backlash 8 to 12 arcmin
View Details
Planetary Gearheads Series 22/7 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 3.71 (X : 1)
View Details
Gearheads - P16 Planet gear 1/864 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 864 (X : 1)
Rated Output Torque 4.17 In-lbs (4.8 kg-cm)
View Details