Magmotor Technologies, Inc. Series NEMA NEMA-017

Description
NEMA - Magmotor Technologies Inc.'s Economy Line 4 Standard Sizes: NEMA 17-42 8 Standard Ratios Backlash 12 arc min single stage 15 arc min 2 stage.
Datasheet
Description
NEMA - Magmotor Technologies Inc.'s Economy Line 4 Standard Sizes: NEMA 17-42 8 Standard Ratios Backlash 12 arc min single stage 15 arc min 2 stage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series NEMA - NEMA-017 - Magmotor Technologies, Inc.
Worcester, MA, USA
Series NEMA
NEMA-017
Series NEMA NEMA-017
NEMA - Magmotor Technologies Inc.'s Economy Line 4 Standard Sizes: NEMA 17-42 8 Standard Ratios Backlash 12 arc min single stage 15 arc min 2 stage.

NEMA - Magmotor Technologies Inc.'s Economy Line

  • 4 Standard Sizes: NEMA 17-42
  • 8 Standard Ratios
  • Backlash
    • 12 arc min single stage
    • 15 arc min 2 stage.
Supplier's Site Datasheet

Technical Specifications

  Magmotor Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number NEMA-017
Product Name Series NEMA
Gearing Planetary
Gear Ratio 5 (X : 1)
Rated Output Torque 53 In-lbs (61.11 kg-cm)
Maximum Input Speed 8000 rpm
Backlash 12 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P22 Planet gear 1/64 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 64 (X : 1)
Rated Output Torque 2.08 In-lbs (2.4 kg-cm)
View Details
Planetary Gearheads Series 32GPT High Torque -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 248 F (-30 to 120 C)
Gear Ratio 6.6 (X : 1)
View Details
Servobox Series Model FA80 2-Stage, 30 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA80-30N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 30 (X : 1)
View Details