Magmotor Technologies, Inc. Series MP MP-030

Description
MP - Magmotor's Performance Line 5 Standard Sizes NEMA 23-68 compatible 14 Standard Ratios Standard backlash 6 arc min single stage 8 arc min 2 stage Reduced backlash 3 arc min single stage 5 arc min 2 stage.
Datasheet
Description
MP - Magmotor's Performance Line 5 Standard Sizes NEMA 23-68 compatible 14 Standard Ratios Standard backlash 6 arc min single stage 8 arc min 2 stage Reduced backlash 3 arc min single stage 5 arc min 2 stage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series MP - MP-030 - Magmotor Technologies, Inc.
Worcester, MA, USA
Series MP
MP-030
Series MP MP-030
MP - Magmotor's Performance Line 5 Standard Sizes NEMA 23-68 compatible 14 Standard Ratios Standard backlash 6 arc min single stage 8 arc min 2 stage Reduced backlash 3 arc min single stage 5 arc min 2 stage.

MP - Magmotor's Performance Line

  • 5 Standard Sizes NEMA 23-68 compatible
  • 14 Standard Ratios
  • Standard backlash
    • 6 arc min single stage
    • 8 arc min 2 stage
  • Reduced backlash
    • 3 arc min single stage
    • 5 arc min 2 stage.
Supplier's Site Datasheet

Technical Specifications

  Magmotor Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number MP-030
Product Name Series MP
Gearing Planetary
Operating Temperature 14 to 194 F (-10 to 90 C)
Gear Ratio 4 (X : 1)
Rated Output Torque 384 In-lbs (443 kg-cm)
Maximum Input Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Sesame – PGL Precision Servo Gearheads -  - DieQua Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
Gearboxes - 2166497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
Spur Gearheads Series 08/2 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 51.2 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE F.T.I. 1500 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.69 to 2.58 (X : 1)
Rated Output Torque 21407 to 22354 In-lbs (24684 to 25776 kg-cm)
Maximum Input Power 100 to 130 HP
View Details