Magmotor Technologies, Inc. Series MP MP-020

Description
MP - Magmotor's Performance Line 5 Standard Sizes NEMA 23-68 compatible 14 Standard Ratios Standard backlash 6 arc min single stage 8 arc min 2 stage Reduced backlash 3 arc min single stage 5 arc min 2 stage.
Datasheet
Description
MP - Magmotor's Performance Line 5 Standard Sizes NEMA 23-68 compatible 14 Standard Ratios Standard backlash 6 arc min single stage 8 arc min 2 stage Reduced backlash 3 arc min single stage 5 arc min 2 stage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series MP - MP-020 - Magmotor Technologies, Inc.
Worcester, MA, USA
Series MP
MP-020
Series MP MP-020
MP - Magmotor's Performance Line 5 Standard Sizes NEMA 23-68 compatible 14 Standard Ratios Standard backlash 6 arc min single stage 8 arc min 2 stage Reduced backlash 3 arc min single stage 5 arc min 2 stage.

MP - Magmotor's Performance Line

  • 5 Standard Sizes NEMA 23-68 compatible
  • 14 Standard Ratios
  • Standard backlash
    • 6 arc min single stage
    • 8 arc min 2 stage
  • Reduced backlash
    • 3 arc min single stage
    • 5 arc min 2 stage.
Supplier's Site Datasheet

Technical Specifications

  Magmotor Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number MP-020
Product Name Series MP
Gearing Planetary
Operating Temperature 14 to 194 F (-10 to 90 C)
Gear Ratio 4 (X : 1)
Rated Output Torque 192 In-lbs (221 kg-cm)
Maximum Input Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 26/1R -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature 14 to 257 F (-10 to 125 C)
Gear Ratio 3.71 (X : 1)
View Details
Splitter Gearboxes - AM 220B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Gearboxes - 2166492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
PHCH Premium Planetary Servo Gearheads -  - DieQua Corporation
Specs
Gearing Planetary
Reducer Style Motor Mount / Gearhead
View Details