Magmotor Technologies, Inc. Series MP MP-010

Description
MP - Magmotor's Performance Line 5 Standard Sizes NEMA 23-68 compatible 14 Standard Ratios Standard backlash 6 arc min single stage 8 arc min 2 stage Reduced backlash 3 arc min single stage 5 arc min 2 stage.
Datasheet
Description
MP - Magmotor's Performance Line 5 Standard Sizes NEMA 23-68 compatible 14 Standard Ratios Standard backlash 6 arc min single stage 8 arc min 2 stage Reduced backlash 3 arc min single stage 5 arc min 2 stage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series MP - MP-010 - Magmotor Technologies, Inc.
Worcester, MA, USA
Series MP
MP-010
Series MP MP-010
MP - Magmotor's Performance Line 5 Standard Sizes NEMA 23-68 compatible 14 Standard Ratios Standard backlash 6 arc min single stage 8 arc min 2 stage Reduced backlash 3 arc min single stage 5 arc min 2 stage.

MP - Magmotor's Performance Line

  • 5 Standard Sizes NEMA 23-68 compatible
  • 14 Standard Ratios
  • Standard backlash
    • 6 arc min single stage
    • 8 arc min 2 stage
  • Reduced backlash
    • 3 arc min single stage
    • 5 arc min 2 stage.
Supplier's Site Datasheet

Technical Specifications

  Magmotor Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number MP-010
Product Name Series MP
Gearing Planetary
Operating Temperature 14 to 194 F (-10 to 90 C)
Gear Ratio 4 (X : 1)
Rated Output Torque 60 In-lbs (69.18 kg-cm)
Maximum Input Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 2166498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
DATORKER ® Strain Wave Gearing Systems - DGH-PH Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
KHK KBX-202T, T Type, Size 20, Right Angle, KBX Bevel Box - kbx-202t - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 7.5 lbs (3.4 kg)
View Details
Micro Planetary Gearheads Series 06A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details