Magmotor Technologies, Inc. Series SR15 Model SR15-O-100

Description
Key Performance Features: High Energy Neodymium Magnets Peak Torque to 150 oz-in Excellent Torque to Weight Ratio 1.5” Motor Diameter is Ideal for Restricted Space Applications High RPM Operation
Datasheet
Description
Key Performance Features: High Energy Neodymium Magnets Peak Torque to 150 oz-in Excellent Torque to Weight Ratio 1.5” Motor Diameter is Ideal for Restricted Space Applications High RPM Operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series SR15 Model SR15-O-100
Key Performance Features: High Energy Neodymium Magnets Peak Torque to 150 oz-in Excellent Torque to Weight Ratio 1.5” Motor Diameter is Ideal for Restricted Space Applications High RPM Operation

Key Performance Features:

  • High Energy Neodymium Magnets
  • Peak Torque to 150 oz-in
  • Excellent Torque to Weight Ratio
  • 1.5” Motor Diameter is Ideal for
  • Restricted Space Applications
  • High RPM Operation
Supplier's Site Datasheet

Technical Specifications

  Magmotor Technologies, Inc.
Product Category DC Servomotors
Product Number Model SR15-O-100
Product Name Series SR15
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 4.5 in-oz/amp (31.78 mN-m/amp)
Output Power 0.0335 HP
Continuous Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 4490 ... BS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 10.7 in-oz/amp (75.6 mN-m/amp)
View Details
Servo Hub Motor - 6.5 inch 11N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 173 HP
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
L12-I Micro Linear Actuator with Internal Controller 30mm 100:1 6 volts - L12-30-100-6-I - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details