Magmotor Technologies, Inc. Series S23 Model S23-H-200

Description
Key Performance Features: High Energy Neodymium Magnets Peak Torque to 1000 oz-in Excellent Torque to Weight Ratio Encoder Ready 12-120 VDC Typical
Datasheet
Description
Key Performance Features: High Energy Neodymium Magnets Peak Torque to 1000 oz-in Excellent Torque to Weight Ratio Encoder Ready 12-120 VDC Typical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Performance Features: High Energy Neodymium Magnets Peak Torque to 1000 oz-in Excellent Torque to Weight Ratio Encoder Ready 12-120 VDC Typical

Key Performance Features:

  • High Energy Neodymium Magnets
  • Peak Torque to 1000 oz-in
  • Excellent Torque to Weight Ratio
  • Encoder Ready
  • 12-120 VDC Typical
Supplier's Site Datasheet

Technical Specifications

  Magmotor Technologies, Inc.
Product Category DC Servomotors
Product Number Model S23-H-200
Product Name Series S23
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V; 24V; 48V; 72V; 90V
DC Voltage Range 12.0 to 120.0 VDC
Torque Constant 19.3 in-oz/amp (136 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1935 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.9176 in-oz/amp (6.48 mN-m/amp)
View Details
Precision DC Servo Motor - 12**M7...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details