Magmotor Technologies, Inc. Series SR15 Model S15-K-150

Description
Key Performance Features: High Energy Neodymium Magnets Peak Torque to 150 oz-in Excellent Torque to Weight Ratio 1.5” Motor Diameter is Ideal for Restricted Space Applications High RPM Operation
Datasheet
Description
Key Performance Features: High Energy Neodymium Magnets Peak Torque to 150 oz-in Excellent Torque to Weight Ratio 1.5” Motor Diameter is Ideal for Restricted Space Applications High RPM Operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series SR15 Model S15-K-150
Key Performance Features: High Energy Neodymium Magnets Peak Torque to 150 oz-in Excellent Torque to Weight Ratio 1.5” Motor Diameter is Ideal for Restricted Space Applications High RPM Operation

Key Performance Features:

  • High Energy Neodymium Magnets
  • Peak Torque to 150 oz-in
  • Excellent Torque to Weight Ratio
  • 1.5” Motor Diameter is Ideal for
  • Restricted Space Applications
  • High RPM Operation
Supplier's Site Datasheet

Technical Specifications

  Magmotor Technologies, Inc.
Product Category DC Servomotors
Product Number Model S15-K-150
Product Name Series SR15
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 3.5 in-oz/amp (24.72 mN-m/amp)
Output Power 0.0603 HP
Continuous Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1028 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.4786 in-oz/amp (3.38 mN-m/amp)
View Details
Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details