Magmotor Technologies, Inc. Series C40 Model C40-G-200

Description
Key Performance Features: Smooth 4-Pole Performance Dynamically Balanced Armatures IP 65 Sealing Round or Optional NEMA 42 Mounting 12-120 VDC Typical
Datasheet
Description
Key Performance Features: Smooth 4-Pole Performance Dynamically Balanced Armatures IP 65 Sealing Round or Optional NEMA 42 Mounting 12-120 VDC Typical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Performance Features: Smooth 4-Pole Performance Dynamically Balanced Armatures IP 65 Sealing Round or Optional NEMA 42 Mounting 12-120 VDC Typical

Key Performance Features:

  • Smooth 4-Pole Performance
  • Dynamically Balanced Armatures
  • IP 65 Sealing
  • Round or Optional NEMA 42 Mounting
  • 12-120 VDC Typical
Supplier's Site Datasheet

Technical Specifications

  Magmotor Technologies, Inc.
Product Category DC Servomotors
Product Number Model C40-G-200
Product Name Series C40
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V; 24V; 48V; 72V; 90V
DC Voltage Range 12.0 to 120.0 VDC
Torque Constant 64.4 in-oz/amp (455 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1935 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.9176 in-oz/amp (6.48 mN-m/amp)
View Details
PQ12-R Micro Linear Servos for RC & Arduino 100:1 6 volts - PQ12-100-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details