Magmotor Technologies, Inc. Series C40 Model C40-A-500

Description
Key Performance Features: Smooth 4-Pole Performance Dynamically Balanced Armatures IP 65 Sealing Round or Optional NEMA 42 Mounting 12-120 VDC Typical
Datasheet
Description
Key Performance Features: Smooth 4-Pole Performance Dynamically Balanced Armatures IP 65 Sealing Round or Optional NEMA 42 Mounting 12-120 VDC Typical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Performance Features: Smooth 4-Pole Performance Dynamically Balanced Armatures IP 65 Sealing Round or Optional NEMA 42 Mounting 12-120 VDC Typical

Key Performance Features:

  • Smooth 4-Pole Performance
  • Dynamically Balanced Armatures
  • IP 65 Sealing
  • Round or Optional NEMA 42 Mounting
  • 12-120 VDC Typical
Supplier's Site Datasheet

Technical Specifications

  Magmotor Technologies, Inc.
Product Category DC Servomotors
Product Number Model C40-A-500
Product Name Series C40
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V; 24V; 48V; 72V; 90V
DC Voltage Range 12.0 to 120.0 VDC
Torque Constant 39.2 in-oz/amp (277 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Brushless DC-Servomotors Series 2036 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.8439 in-oz/amp (5.96 mN-m/amp)
View Details
Micro linear servo 100mm 50:1 - P8-100-50-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details