Magmotor Technologies, Inc. Series C33 Model C33-J-100

Description
Key Performance Features: Smooth 4-Pole Performance Skewed and Balanced Armatures Encoder Ready Round or Optional NEMA 34 Mounting 12-120 VDC Available
Datasheet
Description
Key Performance Features: Smooth 4-Pole Performance Skewed and Balanced Armatures Encoder Ready Round or Optional NEMA 34 Mounting 12-120 VDC Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Performance Features: Smooth 4-Pole Performance Skewed and Balanced Armatures Encoder Ready Round or Optional NEMA 34 Mounting 12-120 VDC Available

Key Performance Features:

  • Smooth 4-Pole Performance
  • Skewed and Balanced Armatures
  • Encoder Ready
  • Round or Optional NEMA 34 Mounting
  • 12-120 VDC Available
Supplier's Site Datasheet

Technical Specifications

  Magmotor Technologies, Inc.
Product Category DC Servomotors
Product Number Model C33-J-100
Product Name Series C33
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V; 24V; 48V; 72V; 90V
DC Voltage Range 12.0 to 120.0 VDC
Torque Constant 21.4 in-oz/amp (151 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2057 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1.34 in-oz/amp (9.46 mN-m/amp)
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
Servo Motor - 120684633 - Radwell International
Specs
Commutation Brushless
View Details