Magmotor Technologies, Inc. Series C21 Model C21-H-175

Description
Key Performance Features: Economical 2-Pole Design Skewed and Balanced Armatures Encoder Ready Round or Optional NEMA 23 Mounting 12-120 VDC Available
Datasheet
Description
Key Performance Features: Economical 2-Pole Design Skewed and Balanced Armatures Encoder Ready Round or Optional NEMA 23 Mounting 12-120 VDC Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Performance Features: Economical 2-Pole Design Skewed and Balanced Armatures Encoder Ready Round or Optional NEMA 23 Mounting 12-120 VDC Available

Key Performance Features:

  • Economical 2-Pole Design
  • Skewed and Balanced Armatures
  • Encoder Ready
  • Round or Optional NEMA 23 Mounting
  • 12-120 VDC Available
Supplier's Site Datasheet

Technical Specifications

  Magmotor Technologies, Inc.
Product Category DC Servomotors
Product Number Model C21-H-175
Product Name Series C21
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V; 24V; 48V; 72V; 90V
DC Voltage Range 12.0 to 120.0 VDC
Torque Constant 18.5 in-oz/amp (131 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2444 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1.46 in-oz/amp (10.3 mN-m/amp)
View Details
DC Servo Motor - 1238M7...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details