Magmotor Technologies, Inc. Series C21 Model C21-E-300

Description
Key Performance Features: Economical 2-Pole Design Skewed and Balanced Armatures Encoder Ready Round or Optional NEMA 23 Mounting 12-120 VDC Available
Datasheet
Description
Key Performance Features: Economical 2-Pole Design Skewed and Balanced Armatures Encoder Ready Round or Optional NEMA 23 Mounting 12-120 VDC Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Performance Features: Economical 2-Pole Design Skewed and Balanced Armatures Encoder Ready Round or Optional NEMA 23 Mounting 12-120 VDC Available

Key Performance Features:

  • Economical 2-Pole Design
  • Skewed and Balanced Armatures
  • Encoder Ready
  • Round or Optional NEMA 23 Mounting
  • 12-120 VDC Available
Supplier's Site Datasheet

Technical Specifications

  Magmotor Technologies, Inc.
Product Category DC Servomotors
Product Number Model C21-E-300
Product Name Series C21
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V; 24V; 48V; 72V; 90V
DC Voltage Range 12.0 to 120.0 VDC
Torque Constant 14.1 in-oz/amp (99.58 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

200mm linear servo - P16-200-64-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
Servo Motor - 4386484 - Radwell International
Specs
Commutation Brushless
View Details
Servo Hub Motor - 6.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 184 HP
View Details