Magmotor Technologies, Inc. Series C21 Model C21-E-175

Description
Key Performance Features: Economical 2-Pole Design Skewed and Balanced Armatures Encoder Ready Round or Optional NEMA 23 Mounting 12-120 VDC Available
Datasheet
Description
Key Performance Features: Economical 2-Pole Design Skewed and Balanced Armatures Encoder Ready Round or Optional NEMA 23 Mounting 12-120 VDC Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Performance Features: Economical 2-Pole Design Skewed and Balanced Armatures Encoder Ready Round or Optional NEMA 23 Mounting 12-120 VDC Available

Key Performance Features:

  • Economical 2-Pole Design
  • Skewed and Balanced Armatures
  • Encoder Ready
  • Round or Optional NEMA 23 Mounting
  • 12-120 VDC Available
Supplier's Site Datasheet

Technical Specifications

  Magmotor Technologies, Inc.
Product Category DC Servomotors
Product Number Model C21-E-175
Product Name Series C21
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V; 24V; 48V; 72V; 90V
DC Voltage Range 12.0 to 120.0 VDC
Torque Constant 9.1 in-oz/amp (64.27 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1645 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 0.5522 in-oz/amp (3.9 mN-m/amp)
View Details
Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
P8 linear servo 25mm 252:1 - P8-25-252-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details