Magmotor Technologies, Inc. Hybrid Electric Vehicle Component 9 HP Motor

Description
1500 PSI / 2500 PSI Peak at 10 GPM, 15 HP peak
Description
1500 PSI / 2500 PSI Peak at 10 GPM, 15 HP peak

Suppliers

Company
Product
Description
Supplier Links
Hybrid Electric Vehicle Component - 9 HP Motor - Magmotor Technologies, Inc.
Worcester, MA, USA
Hybrid Electric Vehicle Component
9 HP Motor
Hybrid Electric Vehicle Component 9 HP Motor
1500 PSI / 2500 PSI Peak at 10 GPM, 15 HP peak

1500 PSI / 2500 PSI Peak at 10 GPM, 15 HP peak

Supplier's Site

Technical Specifications

  Magmotor Technologies, Inc.
Product Category DC Motors
Product Number 9 HP Motor
Product Name Hybrid Electric Vehicle Component
Standard DC Voltage 12V
Unlock Full Specs
to access all available technical data

Similar Products

Coreless motors - A12C-34 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 5.0 VDC
View Details
Brushed Motors - MMP D33-655D-36V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
DC Voltage Range 36.0 VDC
Continuous Current 13.1 amps
View Details
Stator Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Commutation Brushless
Output Power 200 HP
View Details
Brushless DC-Flat Motors Series 3216 ... BXT R External rotor technology, without housing -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 2.55 in-oz/amp (18 mN-m/amp)
View Details