Magmotor Technologies, Inc. Hybrid Electric Vehicle Component 1 HP Motor

Description
800 PSI / 2500 PSI Peak at 2 GPM, 3 HP Peak
Description
800 PSI / 2500 PSI Peak at 2 GPM, 3 HP Peak

Suppliers

Company
Product
Description
Supplier Links
Hybrid Electric Vehicle Component - 1 HP Motor - Magmotor Technologies, Inc.
Worcester, MA, USA
Hybrid Electric Vehicle Component
1 HP Motor
Hybrid Electric Vehicle Component 1 HP Motor
800 PSI / 2500 PSI Peak at 2 GPM, 3 HP Peak

800 PSI / 2500 PSI Peak at 2 GPM, 3 HP Peak

Supplier's Site

Technical Specifications

  Magmotor Technologies, Inc.
Product Category DC Motors
Product Number 1 HP Motor
Product Name Hybrid Electric Vehicle Component
Standard DC Voltage 12V
Unlock Full Specs
to access all available technical data

Similar Products

22B-3N Series BLDC Right Angle Gearmotor - 3665 - Bodine Electric Company
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC-Flat Motors Series 1509 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.5041 in-oz/amp (3.56 mN-m/amp)
View Details
Micro Motor - YHD-310 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
DC Coreless Motor/Driving Series - L8.523N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Output Power 0.0061 HP
View Details