MagicRAM, Inc. microSD Memory Card

Description
The MagicRAM microSD Memory Card is a small, low cost,high performance, removable solid-state memory storage subsystem. With itspower consumption and features above, MagicRAM microSD memory card can beapplied on industrial automation, SBC (single-board computer), medicalequipment, auto infotainment, and mobile application. MagicRAM SIP ( System-In-Packaging) manufacturing processencapsulates all exposed component for microSD cards to operate underindustrial temperature(-40C to 85C) All MagicRAM microSD Cards can withstand extreme environmental conditions. Theyprovide the highest level of mechanical stability and enhanced ESD protection.Furthermo re, the hard gold microSD connectors endure a minimum of 20,000insertion cycles. The special firmware features include a powerful built-in Error Correction,Global Wear Leveling, Bad Block Management and Life Time Monitoring &diagnostic feature. Features: Compliant with standard SD 2.0/SD 3.0/SD 4.0 Chip On Board design for highest robustness SLC, pSLC , MLC or TLC NAND Flash SMART disk Health Monitoring Controlled BOM and PCN process Mass Customization for dedicated needs Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature
Description
The MagicRAM microSD Memory Card is a small, low cost,high performance, removable solid-state memory storage subsystem. With itspower consumption and features above, MagicRAM microSD memory card can beapplied on industrial automation, SBC (single-board computer), medicalequipment, auto infotainment, and mobile application. MagicRAM SIP ( System-In-Packaging) manufacturing processencapsulates all exposed component for microSD cards to operate underindustrial temperature(-40C to 85C) All MagicRAM microSD Cards can withstand extreme environmental conditions. Theyprovide the highest level of mechanical stability and enhanced ESD protection.Furthermo re, the hard gold microSD connectors endure a minimum of 20,000insertion cycles. The special firmware features include a powerful built-in Error Correction,Global Wear Leveling, Bad Block Management and Life Time Monitoring &diagnostic feature. Features: Compliant with standard SD 2.0/SD 3.0/SD 4.0 Chip On Board design for highest robustness SLC, pSLC , MLC or TLC NAND Flash SMART disk Health Monitoring Controlled BOM and PCN process Mass Customization for dedicated needs Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature

Suppliers

Company
Product
Description
Supplier Links
microSD Memory Card -  - MagicRAM, Inc.
Los Angeles, CA, United States
microSD Memory Card
microSD Memory Card
The MagicRAM microSD Memory Card is a small, low cost,high performance, removable solid-state memory storage subsystem. With itspower consumption and features above, MagicRAM microSD memory card can beapplied on industrial automation, SBC (single-board computer), medicalequipment, auto infotainment, and mobile application. MagicRAM SIP ( System-In-Packaging) manufacturing processencapsulates all exposed component for microSD cards to operate underindustrial temperature(-40C to 85C) All MagicRAM microSD Cards can withstand extreme environmental conditions. Theyprovide the highest level of mechanical stability and enhanced ESD protection.Furthermo re, the hard gold microSD connectors endure a minimum of 20,000insertion cycles. The special firmware features include a powerful built-in Error Correction,Global Wear Leveling, Bad Block Management and Life Time Monitoring &diagnostic feature. Features: Compliant with standard SD 2.0/SD 3.0/SD 4.0 Chip On Board design for highest robustness SLC, pSLC , MLC or TLC NAND Flash SMART disk Health Monitoring Controlled BOM and PCN process Mass Customization for dedicated needs Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature

The MagicRAM microSD Memory Card is a small, low cost,high performance, removable solid-state memory storage subsystem. With itspower consumption and features above, MagicRAM microSD memory card can beapplied on industrial automation, SBC (single-board computer), medicalequipment, auto infotainment, and mobile application.
MagicRAM SIP ( System-In-Packaging) manufacturing processencapsulates all exposed component for microSD cards to operate underindustrial temperature(-40C to 85C)
All MagicRAM microSD Cards can withstand extreme environmental conditions. Theyprovide the highest level of mechanical stability and enhanced ESD protection.Furthermore, the hard gold microSD connectors endure a minimum of 20,000insertion cycles.
The special firmware features include a powerful built-in Error Correction,Global Wear Leveling, Bad Block Management and Life Time Monitoring &diagnostic feature.
Features:

  • Compliant with standard SD 2.0/SD 3.0/SD 4.0
  • Chip On Board design for highest robustness
  • SLC, pSLC , MLC or TLC NAND Flash
  • SMART disk Health Monitoring
  • Controlled BOM and PCN process
  • Mass Customization for dedicated needs
  • Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature
Supplier's Site

Technical Specifications

  MagicRAM, Inc.
Product Category Flash Memory Cards
Product Name microSD Memory Card
Memory Type MicroSD™
Unlock Full Specs
to access all available technical data

Similar Products