MagicRAM, Inc. CompactFlash (CF) Card

Description
MagicRAM CompactFlash card is a small, low cost, reliableand high endurance removable flash storage device. MagicRAM CompactFlash card is designed with SLC, pSLC or MLCNAND Flash and is available with an optional -40C to +85C extended temperaturerange version and Write Protect Switch. MagicRAM CompactFlash card is optimal storage solutions forthe rugged requirements of single board computers and a variety of embeddedsystems ranging from point of sale terminals to networking equipment toindustrial automation Features: Compliant with CompactFlash Specification Version 3.x, 4.x, 5.x and 6.x Compliant with PC Card Standard Release 8.0 Supports PC Card Memory Mode/PC Card IO Mode/True IDE Mode PCMCIA/IDE Interface (support up to PIO Mode 6/Multi Word DMA Mode 4/PCMCIA Ultra DMA Mode 5/Ultra DMA Mode 7) SLC, pSLC or MLC NAND Flash SMART disk Health Monitoring Hardware Write Protect Switch optional Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature
Description
MagicRAM CompactFlash card is a small, low cost, reliableand high endurance removable flash storage device. MagicRAM CompactFlash card is designed with SLC, pSLC or MLCNAND Flash and is available with an optional -40C to +85C extended temperaturerange version and Write Protect Switch. MagicRAM CompactFlash card is optimal storage solutions forthe rugged requirements of single board computers and a variety of embeddedsystems ranging from point of sale terminals to networking equipment toindustrial automation Features: Compliant with CompactFlash Specification Version 3.x, 4.x, 5.x and 6.x Compliant with PC Card Standard Release 8.0 Supports PC Card Memory Mode/PC Card IO Mode/True IDE Mode PCMCIA/IDE Interface (support up to PIO Mode 6/Multi Word DMA Mode 4/PCMCIA Ultra DMA Mode 5/Ultra DMA Mode 7) SLC, pSLC or MLC NAND Flash SMART disk Health Monitoring Hardware Write Protect Switch optional Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature

Suppliers

Company
Product
Description
Supplier Links
CompactFlash (CF) Card -  - MagicRAM, Inc.
Los Angeles, CA, United States
CompactFlash (CF) Card
CompactFlash (CF) Card
MagicRAM CompactFlash card is a small, low cost, reliableand high endurance removable flash storage device. MagicRAM CompactFlash card is designed with SLC, pSLC or MLCNAND Flash and is available with an optional -40C to +85C extended temperaturerange version and Write Protect Switch. MagicRAM CompactFlash card is optimal storage solutions forthe rugged requirements of single board computers and a variety of embeddedsystems ranging from point of sale terminals to networking equipment toindustrial automation Features: Compliant with CompactFlash Specification Version 3.x, 4.x, 5.x and 6.x Compliant with PC Card Standard Release 8.0 Supports PC Card Memory Mode/PC Card IO Mode/True IDE Mode PCMCIA/IDE Interface (support up to PIO Mode 6/Multi Word DMA Mode 4/PCMCIA Ultra DMA Mode 5/Ultra DMA Mode 7) SLC, pSLC or MLC NAND Flash SMART disk Health Monitoring Hardware Write Protect Switch optional Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature

MagicRAM CompactFlash card is a small, low cost, reliableand high endurance removable flash storage device.
MagicRAM CompactFlash card is designed with SLC, pSLC or MLCNAND Flash and is available with an optional -40C to +85C extended temperaturerange version and Write Protect Switch.
MagicRAM CompactFlash card is optimal storage solutions forthe rugged requirements of single board computers and a variety of embeddedsystems ranging from point of sale terminals to networking equipment toindustrial automation
Features:

  • Compliant with CompactFlash Specification Version 3.x, 4.x, 5.x and 6.x
  • Compliant with PC Card Standard Release 8.0
  • Supports PC Card Memory Mode/PC Card IO Mode/True IDE Mode
  • PCMCIA/IDE Interface (support up to PIO Mode 6/Multi Word DMA Mode 4/PCMCIA Ultra DMA Mode 5/Ultra DMA Mode 7)
  • SLC, pSLC or MLC NAND Flash
  • SMART disk Health Monitoring
  • Hardware Write Protect Switch optional
  • Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature
Supplier's Site

Technical Specifications

  MagicRAM, Inc.
Product Category Flash Memory Cards
Product Name CompactFlash (CF) Card
Memory Type CompactFlash®
Unlock Full Specs
to access all available technical data

Similar Products

SQFlash 740 M.2 2280 PCIe/NVMe Gen5 x4 SSD - SQF-C8MV2-2TFEHM - Advantech
Specs
Memory Type Solid State Drive
Memory Size 2000 GB
View Details
Memory Cards - 2171-CAMC-M-MS-G32-G2-ND - DigiKey
Specs
Memory Type SD; MicroSD
Memory Size 32 GB
View Details
Compact Flash Cards - 2863974 - RS Components, Ltd.
Specs
Memory Type CompactFlash®
Standards and Certifications RoHS
View Details