MagicRAM, Inc. CFast

Description
MagicRAM CFast„¢ cards combine two existing industrystandards into a single product: the CompactFlash„¢ (CF) card form factor andthe Serial ATA (SATA) interface commonly used in Hard Disks. MagicRAM CFast Cards complies with CFast 2.0 standards andcan replace both HDDs and CompactFlash cards in applications requiring smallform factors, high endurance and the ability to withstand shock, vibration andextreme temperatures MagicRAM CFast cards support hardware write protect andoffers a wide range of features such as S.M.A.R.T. based Life Time Monitoring,TRIM, advanced Wear Leveling & Bad Block management Features: Compatible with SATA 1.5Gbps, 3Gbps and 6Gbps interface Compliant with CFast 2.0 standards Ultra high performance solution for small form factor embedded and industrial applications SLC, pSLC or MLC NAND Flash SMART disk Health Monitoring TRIM support Hardware Write Protect Switch optional Support DEVSLP* Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature
Description
MagicRAM CFast„¢ cards combine two existing industrystandards into a single product: the CompactFlash„¢ (CF) card form factor andthe Serial ATA (SATA) interface commonly used in Hard Disks. MagicRAM CFast Cards complies with CFast 2.0 standards andcan replace both HDDs and CompactFlash cards in applications requiring smallform factors, high endurance and the ability to withstand shock, vibration andextreme temperatures MagicRAM CFast cards support hardware write protect andoffers a wide range of features such as S.M.A.R.T. based Life Time Monitoring,TRIM, advanced Wear Leveling & Bad Block management Features: Compatible with SATA 1.5Gbps, 3Gbps and 6Gbps interface Compliant with CFast 2.0 standards Ultra high performance solution for small form factor embedded and industrial applications SLC, pSLC or MLC NAND Flash SMART disk Health Monitoring TRIM support Hardware Write Protect Switch optional Support DEVSLP* Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature

Suppliers

Company
Product
Description
Supplier Links
CFast -  - MagicRAM, Inc.
Los Angeles, CA, United States
CFast
CFast
MagicRAM CFast„¢ cards combine two existing industrystandards into a single product: the CompactFlash„¢ (CF) card form factor andthe Serial ATA (SATA) interface commonly used in Hard Disks. MagicRAM CFast Cards complies with CFast 2.0 standards andcan replace both HDDs and CompactFlash cards in applications requiring smallform factors, high endurance and the ability to withstand shock, vibration andextreme temperatures MagicRAM CFast cards support hardware write protect andoffers a wide range of features such as S.M.A.R.T. based Life Time Monitoring,TRIM, advanced Wear Leveling & Bad Block management Features: Compatible with SATA 1.5Gbps, 3Gbps and 6Gbps interface Compliant with CFast 2.0 standards Ultra high performance solution for small form factor embedded and industrial applications SLC, pSLC or MLC NAND Flash SMART disk Health Monitoring TRIM support Hardware Write Protect Switch optional Support DEVSLP* Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature

MagicRAM CFast„¢ cards combine two existing industrystandards into a single product: the CompactFlash„¢ (CF) card form factor andthe Serial ATA (SATA) interface commonly used in Hard Disks.
MagicRAM CFast Cards complies with CFast 2.0 standards andcan replace both HDDs and CompactFlash cards in applications requiring smallform factors, high endurance and the ability to withstand shock, vibration andextreme temperatures
MagicRAM CFast cards support hardware write protect andoffers a wide range of features such as S.M.A.R.T. based Life Time Monitoring,TRIM, advanced Wear Leveling & Bad Block management
Features:

  • Compatible with SATA 1.5Gbps, 3Gbps and 6Gbps interface
  • Compliant with CFast 2.0 standards
  • Ultra high performance solution for small form factor embedded and industrial applications
  • SLC, pSLC or MLC NAND Flash
  • SMART disk Health Monitoring
  • TRIM support
  • Hardware Write Protect Switch optional
  • Support DEVSLP*
  • Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature
Supplier's Site

Technical Specifications

  MagicRAM, Inc.
Product Category Flash Memory Cards
Product Name CFast
Memory Type CompactFlash®
Unlock Full Specs
to access all available technical data

Similar Products

SQFlash 720 M.2 2280 PCIe/NVMe Gen.3 x2 SSD - SQF-C8BV2-256GDEDE - Advantech
Specs
Memory Type Solid State Drive
Memory Size 256 GB
View Details
Memory card - CAMC-M-S-F10-V1 - Festo Corporation
Specs
Memory Type SD
View Details
2 suppliers
USB Sticks - 2831045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Type USB
Standards and Certifications RoHS
View Details