Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLASH MEMORY CARDS
MAG LED
IMSDUDA8D2A2A1I3A8A0000 -- MEMORY CARDS
Mag LED
Memory Cards
IMSDUDA8D2A2A1I3A8A0000
Description
MEMORY CARD SD MICROSD 64GB
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
MEMORY CARD SD MICROSD 64GB
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Memory Cards
5107-IMSDUDA8D2A2A1I3A8A0000-ND
Memory Cards
5107-IMSDUDA8D2A2A1I3A8A0000-ND
MEMORY CARD SD MICROSD 64GB
MEMORY CARD SD MICROSD 64GB
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Flash Memory Cards
Product Number
5107-IMSDUDA8D2A2A1I3A8A0000-ND
Product Name
Memory Cards
Memory Type
MicroSD
™
Unlock Full Specs
to access all available technical data
Similar Products
WAGO
Memory card
758-879/000-2108
Specs
Memory Type
SD
™
View Details
2
suppliers
Swissbit AG
Industrial BGA PCIe SSD, EN-26, 5 GB, 3D PSLC Flash, -40°C to +85°C
SFEN005GB2EC1TO-I-5E-23P-STD
Specs
Memory Type
3D PSLC
Memory Size
5 GB
Transfer Speed
297 MB/sec
View Details
Advantech
SQFlash 830 series industrial 2.5" SATA SSD
SQF-S25M8-256G-SAC
Specs
Memory Type
Solid State Drive
Memory Size
256 GB
View Details
BARTEC
POLARIS SMART Ex i memory stick
polaris-smart-ex-i-memory-stick
Specs
Memory Type
Memory Stick™
Memory Size
8 GB
View Details