Mag Layers USA, Inc. Common Mode Chokes - MCI-2012-181-RU MCI-2012-181-RU

Description
Manufacturer: Mag Layers Win Source Part Number: 926522-MCI-2012-181- RU Series: MCI-2012 Operating Temperature Range: -25°C ~ 85°C Features: 2 Line Common Mode Choke Surface Mount 330mA DCR 350mOhm Package: Reel - TR Package: Horizontal, 4 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8504.50.4000
Request a Quote Datasheet
Description
Manufacturer: Mag Layers Win Source Part Number: 926522-MCI-2012-181- RU Series: MCI-2012 Operating Temperature Range: -25°C ~ 85°C Features: 2 Line Common Mode Choke Surface Mount 330mA DCR 350mOhm Package: Reel - TR Package: Horizontal, 4 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8504.50.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - MCI-2012-181-RU
926522-MCI-2012-181-RU
Common Mode Chokes - MCI-2012-181-RU 926522-MCI-2012-181-RU
Manufacturer: Mag Layers Win Source Part Number: 926522-MCI-2012-181- RU Series: MCI-2012 Operating Temperature Range: -25°C ~ 85°C Features: 2 Line Common Mode Choke Surface Mount 330mA DCR 350mOhm Package: Reel - TR Package: Horizontal, 4 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8504.50.4000

Manufacturer: Mag Layers
Win Source Part Number: 926522-MCI-2012-181-RU
Series: MCI-2012
Operating Temperature Range: -25°C ~ 85°C
Features: 2 Line Common Mode Choke Surface Mount 330mA DCR 350mOhm
Package: Reel - TR
Package: Horizontal, 4 PC Pad
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8504.50.4000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 926522-MCI-2012-181-RU
Product Name Common Mode Chokes - MCI-2012-181-RU
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N5 0201DS-7N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910425P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.2500 ohms
Rated DC Current 1000 milliamps
Lead Style Axial
View Details