LAMP, INCANDESCENT, 2.3V, 900MW; Supply Voltage:2.3V; Lamp Base Type:Bi-Pin; Bulb Size:8mm; MSCP:-; Average Bulb Life:20h; Product Range:-; Power Rating:900mW
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 20M0385 |
| Product Name | Lamp, Incandescent, 2.3V, 900Mw; Supply Voltage Mag-Lite |
| Lamp Power | 0.9000 watts |