Madison Company Ultrasonic Level Sensors - Compact, Short Range U3M-148

Description
Madison Company’s "Mini Probe" is an addition to the full range of ultrasonic level sensors already offered. Its design is compact, extending just over 2" in height above the tank or drum surface, and it has an operating range of 4" to 6' (0.10 m to 1.8 m). As with all of our standard Ultrasonic models, the U3M has a PVC housing that allows for an operating temperature range of -40 to 60°C (-40 to 140°F). The U3M’s microprocessor-based circuits provide a temperature-compensa ted signal for improved accuracy and the ability to filter false echoes produced by peripheral obstructions. On-board push buttons allow for calibration without the need for software and computers. Optional RS485 communications are available for computer interfacing and for networking up to 128 sensors. Relay models for alarm and/or on/off control by sensor can be provided. For applications requiring a sanitary interface to the sensor, an optional 316L stainless steel transducer face with tri-clover clamp is also available. Features Pulse ultrasonic technology Non-contact measurement Programmable Push-button calibration Elimination of unwanted echoes Microprocessor-based reliability Temperature compensation Field or bench calibration Self-cleaning sensor face Non-volatile memory (batteries not required) Automatic adjustment of power and sensitivity to any environment Low profile
Description
Madison Company’s "Mini Probe" is an addition to the full range of ultrasonic level sensors already offered. Its design is compact, extending just over 2" in height above the tank or drum surface, and it has an operating range of 4" to 6' (0.10 m to 1.8 m). As with all of our standard Ultrasonic models, the U3M has a PVC housing that allows for an operating temperature range of -40 to 60°C (-40 to 140°F). The U3M’s microprocessor-based circuits provide a temperature-compensa ted signal for improved accuracy and the ability to filter false echoes produced by peripheral obstructions. On-board push buttons allow for calibration without the need for software and computers. Optional RS485 communications are available for computer interfacing and for networking up to 128 sensors. Relay models for alarm and/or on/off control by sensor can be provided. For applications requiring a sanitary interface to the sensor, an optional 316L stainless steel transducer face with tri-clover clamp is also available. Features Pulse ultrasonic technology Non-contact measurement Programmable Push-button calibration Elimination of unwanted echoes Microprocessor-based reliability Temperature compensation Field or bench calibration Self-cleaning sensor face Non-volatile memory (batteries not required) Automatic adjustment of power and sensitivity to any environment Low profile

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Level Sensors - Compact, Short Range - U3M-148 - Madison Company
Branford, CT, USA
Ultrasonic Level Sensors - Compact, Short Range
U3M-148
Ultrasonic Level Sensors - Compact, Short Range U3M-148
Madison Company’s "Mini Probe" is an addition to the full range of ultrasonic level sensors already offered. Its design is compact, extending just over 2" in height above the tank or drum surface, and it has an operating range of 4" to 6' (0.10 m to 1.8 m). As with all of our standard Ultrasonic models, the U3M has a PVC housing that allows for an operating temperature range of -40 to 60°C (-40 to 140°F). The U3M’s microprocessor-based circuits provide a temperature-compensa ted signal for improved accuracy and the ability to filter false echoes produced by peripheral obstructions. On-board push buttons allow for calibration without the need for software and computers. Optional RS485 communications are available for computer interfacing and for networking up to 128 sensors. Relay models for alarm and/or on/off control by sensor can be provided. For applications requiring a sanitary interface to the sensor, an optional 316L stainless steel transducer face with tri-clover clamp is also available. Features Pulse ultrasonic technology Non-contact measurement Programmable Push-button calibration Elimination of unwanted echoes Microprocessor-based reliability Temperature compensation Field or bench calibration Self-cleaning sensor face Non-volatile memory (batteries not required) Automatic adjustment of power and sensitivity to any environment Low profile

Madison Company’s "Mini Probe" is an addition to the full range of ultrasonic level sensors already offered. Its design is compact, extending just over 2" in height above the tank or drum surface, and it has an operating range of 4" to 6' (0.10 m to 1.8 m).

As with all of our standard Ultrasonic models, the U3M has a PVC housing that allows for an operating temperature range of -40 to 60°C (-40 to 140°F).

The U3M’s microprocessor-based circuits provide a temperature-compensated signal for improved accuracy and the ability to filter false echoes produced by peripheral obstructions. On-board push buttons allow for calibration without the need for software and computers. Optional RS485 communications are available for computer interfacing and for networking up to 128 sensors. Relay models for alarm and/or on/off control by sensor can be provided.

For applications requiring a sanitary interface to the sensor, an optional 316L stainless steel transducer face with tri-clover clamp is also available.

Features

  • Pulse ultrasonic technology
  • Non-contact measurement
  • Programmable
  • Push-button calibration
  • Elimination of unwanted echoes
  • Microprocessor-based reliability
  • Temperature compensation
  • Field or bench calibration
  • Self-cleaning sensor face
  • Non-volatile memory (batteries not required)
  • Automatic adjustment of power and sensitivity to any environment
  • Low profile
Supplier's Site

Technical Specifications

  Madison Company
Product Category Level Sensors
Product Number U3M-148
Product Name Ultrasonic Level Sensors - Compact, Short Range
Device Classification Transmitter
Measuring Range 3.96 to 72 inch (101 to 1829 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Level - ultrasonic - 159300107 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Output Options AnalogCurrent
Meter Technology Type Ultrasonic/Sonic
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
ToughSonic 100 Series - TS-100.14 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 4 to 168 inch (102 to 4267 mm)
Media Type Liquid
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details