Tape Level Indicator, Brass Stem / Buna-N Float
Wetted Materials: Stem/Fitting (Brass/316 Stainless Steel), Grip Ring (Beryllium Copper)
Other fittings, floats and lengths available upon request. Custom lengths available up to 72". Indication Graduations: 1/16" or 1mm
| Madison Company | |
|---|---|
| Product Category | Level Sensors |
| Product Number | TL4569-10359 |
| Product Name | 22" Visual Level Indicator |
| Device Classification | Sensor Only |
| Measuring Range | 22 inch (559 mm) |
| Media Type | Liquid |
| Level Measurement Type | Continuous Level |