Madison Company Relay, DPDT with 120VAC coil R1-120

Description
This DPDT relay device provides electrical isolation for all Madison single-level and multi-level switches. Multi-level switches typically require one relay per level. Relay coils are available for 110 VAC, 220 VAC or 12 VDC applications. The isolated output contacts can be used to switch a wide variety of voltages. The relay can be used for solenoid valves, pumps and alarm applications that do not exceed the listed output contact ratings. The 30 amp load rating can eliminate the need for a pump motor starter in some applications. In addition to this standard product offering, Madison Company offers a full range of relays for custom applications. Our engineers are available to review customer's specifications and suggest the proper relay for their application. Features DPDT switching capability Control compressor loads to 3.5 tons,25.3 FLA, 110 LRA Extended life 300000 operations @ 30A, 240 VAC (DC coil) 100000 operations @ 30A, 240 VAC (AC coil) Meets UL873, UL508 and VDE 8 mm spacing requirements UL Class F construction UL approved for 600 VAC switching Conforms to VDE 0435, 0631 & 0700 #8 Screw flange mounting .250" Spade terminals
Description
This DPDT relay device provides electrical isolation for all Madison single-level and multi-level switches. Multi-level switches typically require one relay per level. Relay coils are available for 110 VAC, 220 VAC or 12 VDC applications. The isolated output contacts can be used to switch a wide variety of voltages. The relay can be used for solenoid valves, pumps and alarm applications that do not exceed the listed output contact ratings. The 30 amp load rating can eliminate the need for a pump motor starter in some applications. In addition to this standard product offering, Madison Company offers a full range of relays for custom applications. Our engineers are available to review customer's specifications and suggest the proper relay for their application. Features DPDT switching capability Control compressor loads to 3.5 tons,25.3 FLA, 110 LRA Extended life 300000 operations @ 30A, 240 VAC (DC coil) 100000 operations @ 30A, 240 VAC (AC coil) Meets UL873, UL508 and VDE 8 mm spacing requirements UL Class F construction UL approved for 600 VAC switching Conforms to VDE 0435, 0631 & 0700 #8 Screw flange mounting .250" Spade terminals

Suppliers

Company
Product
Description
Supplier Links
Relay, DPDT with 120VAC coil - R1-120 - Madison Company
Branford, CT, USA
Relay, DPDT with 120VAC coil
R1-120
Relay, DPDT with 120VAC coil R1-120
This DPDT relay device provides electrical isolation for all Madison single-level and multi-level switches. Multi-level switches typically require one relay per level. Relay coils are available for 110 VAC, 220 VAC or 12 VDC applications. The isolated output contacts can be used to switch a wide variety of voltages. The relay can be used for solenoid valves, pumps and alarm applications that do not exceed the listed output contact ratings. The 30 amp load rating can eliminate the need for a pump motor starter in some applications. In addition to this standard product offering, Madison Company offers a full range of relays for custom applications. Our engineers are available to review customer's specifications and suggest the proper relay for their application. Features DPDT switching capability Control compressor loads to 3.5 tons,25.3 FLA, 110 LRA Extended life 300000 operations @ 30A, 240 VAC (DC coil) 100000 operations @ 30A, 240 VAC (AC coil) Meets UL873, UL508 and VDE 8 mm spacing requirements UL Class F construction UL approved for 600 VAC switching Conforms to VDE 0435, 0631 & 0700 #8 Screw flange mounting .250" Spade terminals

This DPDT relay device provides electrical isolation for all Madison single-level and multi-level switches. Multi-level switches typically require one relay per level. Relay coils are available for 110 VAC, 220 VAC or 12 VDC applications. The isolated output contacts can be used to switch a wide variety of voltages. The relay can be used for solenoid valves, pumps and alarm applications that do not exceed the listed output contact ratings. The 30 amp load rating can eliminate the need for a pump motor starter in some applications.

In addition to this standard product offering, Madison Company offers a full range of relays for custom applications. Our engineers are available to review customer's specifications and suggest the proper relay for their application.

Features

  • DPDT switching capability
  • Control compressor loads to 3.5 tons,25.3 FLA, 110 LRA
  • Extended life
    • 300000 operations @ 30A, 240 VAC (DC coil)
      100000 operations @ 30A, 240 VAC (AC coil)
  • Meets UL873, UL508 and VDE 8 mm spacing requirements
  • UL Class F construction
  • UL approved for 600 VAC switching
  • Conforms to VDE 0435, 0631 & 0700
  • #8 Screw flange mounting
  • .250" Spade terminals
Supplier's Site

Technical Specifications

  Madison Company
Product Category Electromechanical Relays
Product Number R1-120
Product Name Relay, DPDT with 120VAC coil
Relay Type General
Mounting #8 Screw Flange Mounting
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFB220KJ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Automotive Relays - FTR-P2 (silent twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details