Madison Company Hydrostatic Pressure Level Sensor, 0-15 PSI PH4201-015-P060

Description
The PH4201-015- Series Hydrostatic submersible pressure level sensors are specifically designed for pressure and hydrostatic level measurements of groundwater, wastewater, process liquids or sea water. Ideal for sensing liquid level change from 0-34.5 foot in tanks, small size bore holes, wells, dams, irrigation, sewage, rivers or oceanography, these pressure sensors accurately measure the height of the water column above by sensing the pressure of that specific liquid sensed. The titanium housing provides immunity to virtually all environments, including brackish water, sludge or other chemicals better than most stainless steel transducers. The sensor’s polyurethane vented cable is molded to the sensor housing to provide the most reliable waterproof sensor proven through many years of experience and varying liquid sensor applications. The pressure sensors come standard with polyurethane cable, but can be custom configured with FEP cable for oils or other chemical resistance. To avoid any cable elongation in Deep Well applications sensing down to 1000 feet, an integral Kevlar strand supports the sensor. A feature of the PH4201 is that its full scale range can be designed as low 0-30” WC, ideal for small tanks, prcoess run off and water vessels, but can also work reliably to sense pressures to 150 psi. These sensors include a 1/2”-20 process connection under the "Drop-In" nose cone for external mounting to process fittings.
Datasheet
Description
The PH4201-015- Series Hydrostatic submersible pressure level sensors are specifically designed for pressure and hydrostatic level measurements of groundwater, wastewater, process liquids or sea water. Ideal for sensing liquid level change from 0-34.5 foot in tanks, small size bore holes, wells, dams, irrigation, sewage, rivers or oceanography, these pressure sensors accurately measure the height of the water column above by sensing the pressure of that specific liquid sensed. The titanium housing provides immunity to virtually all environments, including brackish water, sludge or other chemicals better than most stainless steel transducers. The sensor’s polyurethane vented cable is molded to the sensor housing to provide the most reliable waterproof sensor proven through many years of experience and varying liquid sensor applications. The pressure sensors come standard with polyurethane cable, but can be custom configured with FEP cable for oils or other chemical resistance. To avoid any cable elongation in Deep Well applications sensing down to 1000 feet, an integral Kevlar strand supports the sensor. A feature of the PH4201 is that its full scale range can be designed as low 0-30” WC, ideal for small tanks, prcoess run off and water vessels, but can also work reliably to sense pressures to 150 psi. These sensors include a 1/2”-20 process connection under the "Drop-In" nose cone for external mounting to process fittings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydrostatic Pressure Level Sensor, 0-15 PSI - PH4201-015-P060 - Madison Company
Branford, CT, USA
Hydrostatic Pressure Level Sensor, 0-15 PSI
PH4201-015-P060
Hydrostatic Pressure Level Sensor, 0-15 PSI PH4201-015-P060
The PH4201-015- Series Hydrostatic submersible pressure level sensors are specifically designed for pressure and hydrostatic level measurements of groundwater, wastewater, process liquids or sea water. Ideal for sensing liquid level change from 0-34.5 foot in tanks, small size bore holes, wells, dams, irrigation, sewage, rivers or oceanography, these pressure sensors accurately measure the height of the water column above by sensing the pressure of that specific liquid sensed. The titanium housing provides immunity to virtually all environments, including brackish water, sludge or other chemicals better than most stainless steel transducers. The sensor’s polyurethane vented cable is molded to the sensor housing to provide the most reliable waterproof sensor proven through many years of experience and varying liquid sensor applications. The pressure sensors come standard with polyurethane cable, but can be custom configured with FEP cable for oils or other chemical resistance. To avoid any cable elongation in Deep Well applications sensing down to 1000 feet, an integral Kevlar strand supports the sensor. A feature of the PH4201 is that its full scale range can be designed as low 0-30” WC, ideal for small tanks, prcoess run off and water vessels, but can also work reliably to sense pressures to 150 psi. These sensors include a 1/2”-20 process connection under the "Drop-In" nose cone for external mounting to process fittings.

The PH4201-015- Series Hydrostatic submersible pressure level sensors are specifically designed for pressure and hydrostatic level measurements of groundwater, wastewater, process liquids or sea water. Ideal for sensing liquid level change from 0-34.5 foot in tanks, small size bore holes, wells, dams, irrigation, sewage, rivers or oceanography, these pressure sensors accurately measure the height of the water column above by sensing the pressure of that specific liquid sensed. The titanium housing provides immunity to virtually all environments, including brackish water, sludge or other chemicals better than most stainless steel transducers. The sensor’s polyurethane vented cable is molded to the sensor housing to provide the most reliable waterproof sensor proven through many years of experience and varying liquid sensor applications. The pressure sensors come standard with polyurethane cable, but can be custom configured with FEP cable for oils or other chemical resistance. To avoid any cable elongation in Deep Well applications sensing down to 1000 feet, an integral Kevlar strand supports the sensor. A feature of the PH4201 is that its full scale range can be designed as low 0-30” WC, ideal for small tanks, prcoess run off and water vessels, but can also work reliably to sense pressures to 150 psi. These sensors include a 1/2”-20 process connection under the "Drop-In" nose cone for external mounting to process fittings.

Supplier's Site Datasheet

Technical Specifications

  Madison Company
Product Category Level Sensors
Product Number PH4201-015-P060
Product Name Hydrostatic Pressure Level Sensor, 0-15 PSI
Device Classification Sensor Only
Measuring Range 0.0 to 414 inch (0.0 to 10516 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 150 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Continuous Level Sensor, 3DLevelScanner - 3DLS S / M / MV - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 2400 inch (? to 60960 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Compact Linear Displacement and Level Measurement Probe - SANTEST GYPMR - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.7874 to 78.74 inch (20 to 2000 mm)
Level Measurement Type Continuous Level
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details