Madison Company Drum Level Indicator M4169-2-RM

Description
The M4169-2-RM Drum Level Indicator is a remote mount float design with a 316 stainless steel stem and float. This model is equipped with a low level alarm. Designed for use with standard 20, 30, and 55 gallon drums.
Description
The M4169-2-RM Drum Level Indicator is a remote mount float design with a 316 stainless steel stem and float. This model is equipped with a low level alarm. Designed for use with standard 20, 30, and 55 gallon drums.

Suppliers

Company
Product
Description
Supplier Links
Drum Level Indicator - M4169-2-RM - Madison Company
Branford, CT, USA
Drum Level Indicator
M4169-2-RM
Drum Level Indicator M4169-2-RM
The M4169-2-RM Drum Level Indicator is a remote mount float design with a 316 stainless steel stem and float. This model is equipped with a low level alarm. Designed for use with standard 20, 30, and 55 gallon drums.

The M4169-2-RM Drum Level Indicator is a remote mount float design with a 316 stainless steel stem and float. This model is equipped with a low level alarm.
Designed for use with standard 20, 30, and 55 gallon drums.

Supplier's Site

Technical Specifications

  Madison Company
Product Category Level Sensors
Product Number M4169-2-RM
Product Name Drum Level Indicator
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 250 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Mini-Rotary Level Sensor - MR - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-S - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 205 inch (15 to 5200 mm)
Level Measurement Type Continuous Level
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details