Madison Company Stainless Steel "Side Kick" Side-Mounted Switch M3827-3NO

Description
The M3827-3NO side-mounted liquid level switch has a stainless steel stem and a stainless steel float. This side-mounted switch uses a vertical float that with a bent stem suited for tank-side mounting. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. The M3827-1NO is shipped in the Normally Open (NO) condition.
Description
The M3827-3NO side-mounted liquid level switch has a stainless steel stem and a stainless steel float. This side-mounted switch uses a vertical float that with a bent stem suited for tank-side mounting. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. The M3827-1NO is shipped in the Normally Open (NO) condition.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel
Branford, CT, USA
Stainless Steel "Side Kick" Side-Mounted Switch
M3827-3NO
Stainless Steel "Side Kick" Side-Mounted Switch M3827-3NO
The M3827-3NO side-mounted liquid level switch has a stainless steel stem and a stainless steel float. This side-mounted switch uses a vertical float that with a bent stem suited for tank-side mounting. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. The M3827-1NO is shipped in the Normally Open (NO) condition.

The M3827-3NO side-mounted liquid level switch has a stainless steel stem and a stainless steel float. This side-mounted switch uses a vertical float that with a bent stem suited for tank-side mounting. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications.
The M3827-1NO is shipped in the Normally Open (NO) condition.

Supplier's Site

Technical Specifications

  Madison Company
Product Category Level Sensors
Product Number M3827-3NO
Product Name Stainless Steel "Side Kick" Side-Mounted Switch
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 700S14A4A-0198 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-AM - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 15.75 inch (15 to 400 mm)
Level Measurement Type Continuous Level
View Details
Float Switches - 2731486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details