Madison Company Normally Closed Plastic Subminiature Liquid Level Float Switch M3326

Description
The M3326 subminiature liquid level switch has a polypropylene stem and a polypropylene float. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees C) since Madison only incorporates polypropylene that is FDA approved for food contact. This material is a good choice for commercial appliances and equipment as well.
Description
The M3326 subminiature liquid level switch has a polypropylene stem and a polypropylene float. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees C) since Madison only incorporates polypropylene that is FDA approved for food contact. This material is a good choice for commercial appliances and equipment as well.

Suppliers

Company
Product
Description
Supplier Links
Normally Closed Plastic Subminiature Liquid Level Float Switch - M3326 - Madison Company
Branford, CT, USA
Normally Closed Plastic Subminiature Liquid Level Float Switch
M3326
Normally Closed Plastic Subminiature Liquid Level Float Switch M3326
The M3326 subminiature liquid level switch has a polypropylene stem and a polypropylene float. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees C) since Madison only incorporates polypropylene that is FDA approved for food contact. This material is a good choice for commercial appliances and equipment as well.

The M3326 subminiature liquid level switch has a polypropylene stem and a polypropylene float. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees C) since Madison only incorporates polypropylene that is FDA approved for food contact. This material is a good choice for commercial appliances and equipment as well.

Supplier's Site

Technical Specifications

  Madison Company
Product Category Level Sensors
Product Number M3326
Product Name Normally Closed Plastic Subminiature Liquid Level Float Switch
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Level - ultrasonic - 159300176 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Output Options AnalogCurrent
Meter Technology Type Ultrasonic/Sonic
View Details
Level Sensors - 1936740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 102 psi (71.45 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe - SANTEST GYHTR - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 39.37 inch (15 to 1000 mm)
Level Measurement Type Continuous Level
View Details