RT-50 -- RIGID CONDUIT RUNNING THREAD PIPE
Madison Electric Products
Rigid Conduit Running Thread Pipe
RT-50
Description
TYPE C GALVANIZED, ELECTROPLATED FINISH
3 FT
20 PER CARTON STANDARD PACKAGE
1/2 INCH TRADE SIZE
-
Madison Electric Products
Datasheet
Description
TYPE C GALVANIZED, ELECTROPLATED FINISH
3 FT
20 PER CARTON STANDARD PACKAGE
1/2 INCH TRADE SIZE
Datasheet
Suppliers
Rigid Conduit Running Thread Pipe
RT-50
TYPE C GALVANIZED, ELECTROPLATED FINISH
3 FT
20 PER CARTON STANDARD PACKAGE
1/2 INCH TRADE SIZE
- TYPE C GALVANIZED, ELECTROPLATED FINISH
- 3 FT
- 20 PER CARTON STANDARD PACKAGE
- 1/2 INCH TRADE SIZE
Datasheet
Technical Specifications
|
Product Category
|
Electrical Conduit |
|
Product Number
|
RT-50 |
|
Product Name
|
Rigid Conduit Running Thread Pipe |
|
Flexibility
|
Rigid
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
TFE
Flexibility
Flexible
Size
0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Size
1.12 inch (28.45 mm)
Temperature Rating
-40 to 221 F (-40 to 105 C)
View Details