Madison Electric Products Rigid PVC Conduit Body PLBLA-400

Description
RECTANGULAR WITH COVER TYPE PVC MATERIAL UL APPROVAL 4 STANDARD PACKAGE 4 INCH TRADE SIZE LB STYLE ROHS COMPLIANT APPLICATION WET LOCATION CONSTRUCTIONAL FEATURE CONCRETE-TIGHT WITH COVER, GASKET, SCREW
Datasheet
Description
RECTANGULAR WITH COVER TYPE PVC MATERIAL UL APPROVAL 4 STANDARD PACKAGE 4 INCH TRADE SIZE LB STYLE ROHS COMPLIANT APPLICATION WET LOCATION CONSTRUCTIONAL FEATURE CONCRETE-TIGHT WITH COVER, GASKET, SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Body - PLBLA-400 - Madison Electric Products
Bedford Heights, OH, USA
Rigid PVC Conduit Body
PLBLA-400
Rigid PVC Conduit Body PLBLA-400
RECTANGULAR WITH COVER TYPE PVC MATERIAL UL APPROVAL 4 STANDARD PACKAGE 4 INCH TRADE SIZE LB STYLE ROHS COMPLIANT APPLICATION WET LOCATION CONSTRUCTIONAL FEATURE CONCRETE-TIGHT WITH COVER, GASKET, SCREW
  • RECTANGULAR WITH COVER TYPE
  • PVC MATERIAL
  • UL APPROVAL
  • 4 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • LB STYLE
  • ROHS COMPLIANT
  • APPLICATION WET LOCATION
  • CONSTRUCTIONAL FEATURE CONCRETE-TIGHT
  • WITH COVER, GASKET, SCREW
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number PLBLA-400
Product Name Rigid PVC Conduit Body
Material PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 7662514004 - TE Connectivity
Specs
Temperature Rating -67 to 392 F (-55 to 200 C)
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details