Madison Electric Products Rigid PVC Conduit Body PLBLA-200

Description
RECTANGULAR WITH COVER TYPE PVC MATERIAL UL APPROVAL 10 STANDARD PACKAGE 2 INCH TRADE SIZE LB STYLE ROHS COMPLIANT APPLICATION WET LOCATION CONSTRUCTIONAL FEATURE CONCRETE-TIGHT WITH COVER, GASKET, SCREW
Datasheet
Description
RECTANGULAR WITH COVER TYPE PVC MATERIAL UL APPROVAL 10 STANDARD PACKAGE 2 INCH TRADE SIZE LB STYLE ROHS COMPLIANT APPLICATION WET LOCATION CONSTRUCTIONAL FEATURE CONCRETE-TIGHT WITH COVER, GASKET, SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Body - PLBLA-200 - Madison Electric Products
Bedford Heights, OH, USA
Rigid PVC Conduit Body
PLBLA-200
Rigid PVC Conduit Body PLBLA-200
RECTANGULAR WITH COVER TYPE PVC MATERIAL UL APPROVAL 10 STANDARD PACKAGE 2 INCH TRADE SIZE LB STYLE ROHS COMPLIANT APPLICATION WET LOCATION CONSTRUCTIONAL FEATURE CONCRETE-TIGHT WITH COVER, GASKET, SCREW
  • RECTANGULAR WITH COVER TYPE
  • PVC MATERIAL
  • UL APPROVAL
  • 10 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • LB STYLE
  • ROHS COMPLIANT
  • APPLICATION WET LOCATION
  • CONSTRUCTIONAL FEATURE CONCRETE-TIGHT
  • WITH COVER, GASKET, SCREW
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number PLBLA-200
Product Name Rigid PVC Conduit Body
Material PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 1-2500180-8 - TE Connectivity
Specs
Size 0.9800 inch (24.89 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Conduit - 8750249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible, split
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details