N-150300 -- RIGID/EMT CONDUIT NIPPLE
Madison Electric Products
Rigid/EMT Conduit Nipple
N-150300
Description
THREADED MALE TYPE
GALVANIZED STEEL MATERIAL
3 INCH
RIGID CONDUIT USED ON
UL APPROVAL
25 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
-
Madison Electric Products
Datasheet
Description
THREADED MALE TYPE
GALVANIZED STEEL MATERIAL
3 INCH
RIGID CONDUIT USED ON
UL APPROVAL
25 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
Datasheet
Suppliers
Rigid/EMT Conduit Nipple
N-150300
THREADED MALE TYPE
GALVANIZED STEEL MATERIAL
3 INCH
RIGID CONDUIT USED ON
UL APPROVAL
25 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
- THREADED MALE TYPE
- GALVANIZED STEEL MATERIAL
- 3 INCH
- RIGID CONDUIT USED ON
- UL APPROVAL
- 25 STANDARD PACKAGE
- 1-1/2 INCH TRADE SIZE
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
N-150300 |
|
Product Name
|
Rigid/EMT Conduit Nipple |
|
Fitting Type
|
Nipple
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Straight, swivel
Size
0.6299 inch (16 mm)
Material
Brass
View Details
Material
Marine grade Aluminium alloy
galvanized steel
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details