Madison Electric Products Liquidtight Flexible Conduit Connector MSTR-7545-A

Description
45 DEGREE TYPE ZINC PLATED MALLEABLE IRON MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED WITH ALUMINUM LUG THROAT TYPE
Datasheet
Description
45 DEGREE TYPE ZINC PLATED MALLEABLE IRON MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED WITH ALUMINUM LUG THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - MSTR-7545-A - Madison Electric Products
Bedford Heights, OH, USA
Liquidtight Flexible Conduit Connector
MSTR-7545-A
Liquidtight Flexible Conduit Connector MSTR-7545-A
45 DEGREE TYPE ZINC PLATED MALLEABLE IRON MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED WITH ALUMINUM LUG THROAT TYPE
  • 45 DEGREE TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON
  • UL APPROVAL
  • 50 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • INSULATED WITH ALUMINUM LUG THROAT TYPE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number MSTR-7545-A
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquidtight Flexible Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Through box
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details