Madison Electric Products Liquidtight Flexible Conduit Connector MSTR-75-B

Description
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE
Datasheet
Description
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - MSTR-75-B - Madison Electric Products
Bedford Heights, OH, USA
Liquidtight Flexible Conduit Connector
MSTR-75-B
Liquidtight Flexible Conduit Connector MSTR-75-B
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE
  • STRAIGHT TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON
  • UL APPROVAL
  • 50 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number MSTR-75-B
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquidtight Flexible Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8725984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details