Madison Electric Products Liquidtight Flexible Conduit Connector MSTR-5045-B

Description
45 DEGREE TYPE ZINC PLATED MALLEABLE IRON MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE
Datasheet
Description
45 DEGREE TYPE ZINC PLATED MALLEABLE IRON MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - MSTR-5045-B - Madison Electric Products
Bedford Heights, OH, USA
Liquidtight Flexible Conduit Connector
MSTR-5045-B
Liquidtight Flexible Conduit Connector MSTR-5045-B
45 DEGREE TYPE ZINC PLATED MALLEABLE IRON MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE
  • 45 DEGREE TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON
  • UL APPROVAL
  • 50 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number MSTR-5045-B
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquidtight Flexible Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Brass
View Details