Madison Electric Products Rigid/EMT Conduit Coupling MSTC-200

Description
SPLIT, THREADED TYPE MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 1 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
SPLIT, THREADED TYPE MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 1 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - MSTC-200 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Coupling
MSTC-200
Rigid/EMT Conduit Coupling MSTC-200
SPLIT, THREADED TYPE MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 1 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1
  • SPLIT, THREADED TYPE
  • MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL
  • IMC/RIGID CONDUIT USED ON
  • UL 514B APPROVAL
  • 1 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEMA FB-1
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number MSTC-200
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2025329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details