Madison Electric Products Rigid/EMT Conduit Connector MSNT-2752-B

Description
SET SCREW, THREADLESS TYPE MALLEABLE IRON MATERIAL IMC/RIGID CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
Datasheet
Description
SET SCREW, THREADLESS TYPE MALLEABLE IRON MATERIAL IMC/RIGID CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - MSNT-2752-B - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Connector
MSNT-2752-B
Rigid/EMT Conduit Connector MSNT-2752-B
SET SCREW, THREADLESS TYPE MALLEABLE IRON MATERIAL IMC/RIGID CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
  • SET SCREW, THREADLESS TYPE
  • MALLEABLE IRON MATERIAL
  • IMC/RIGID CONDUIT USED ON
  • UL APPROVAL
  • 25 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INSULATED THROAT TYPE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number MSNT-2752-B
Product Name Rigid/EMT Conduit Connector
Fitting Type Setscrew Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8722155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details