Madison Electric Products Rigid/EMT Conduit Connector MSNT-2750

Description
SET SCREW, THREADLESS TYPE MALLEABLE IRON MATERIAL IMC/RIGID CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
Datasheet
Description
SET SCREW, THREADLESS TYPE MALLEABLE IRON MATERIAL IMC/RIGID CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - MSNT-2750 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Connector
MSNT-2750
Rigid/EMT Conduit Connector MSNT-2750
SET SCREW, THREADLESS TYPE MALLEABLE IRON MATERIAL IMC/RIGID CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
  • SET SCREW, THREADLESS TYPE
  • MALLEABLE IRON MATERIAL
  • IMC/RIGID CONDUIT USED ON
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number MSNT-2750
Product Name Rigid/EMT Conduit Connector
Fitting Type Setscrew Connector
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 2650010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.89 inch (48 mm)
Material Nylon; Polyamide
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details