MR-9 -- RIGID/EMT CONDUIT REDUCER
Madison Electric Products
Rigid/EMT Conduit Reducer
MR-9
Description
REDUCING WASHER TYPE
GALVANIZED STEEL MATERIAL
3/4 INCH SMALL END TRADE SIZE
1-1/2 INCH LARGE END TRADE SIZE
1000 STANDARD PACKAGE
-
Madison Electric Products
Datasheet
Description
REDUCING WASHER TYPE
GALVANIZED STEEL MATERIAL
3/4 INCH SMALL END TRADE SIZE
1-1/2 INCH LARGE END TRADE SIZE
1000 STANDARD PACKAGE
Datasheet
Suppliers
Rigid/EMT Conduit Reducer
MR-9
REDUCING WASHER TYPE
GALVANIZED STEEL MATERIAL
3/4 INCH SMALL END TRADE SIZE
1-1/2 INCH LARGE END TRADE SIZE
1000 STANDARD PACKAGE
- REDUCING WASHER TYPE
- GALVANIZED STEEL MATERIAL
- 3/4 INCH SMALL END TRADE SIZE
- 1-1/2 INCH LARGE END TRADE SIZE
- 1000 STANDARD PACKAGE
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
MR-9 |
|
Product Name
|
Rigid/EMT Conduit Reducer |
|
Fitting Type
|
Reducer
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Marine grade Aluminium alloy
galvanized steel
View Details
Fitting Type
Thread converter
Size
0.8268 inch (21 mm)
Material
Brass
View Details