MR-45 -- RIGID/EMT CONDUIT REDUCER
Madison Electric Products
Rigid/EMT Conduit Reducer
MR-45
Description
REDUCING WASHER TYPE
GALVANIZED STEEL MATERIAL
3 INCH SMALL END TRADE SIZE
4 INCH LARGE END TRADE SIZE
50 STANDARD PACKAGE
-
Madison Electric Products
Datasheet
Description
REDUCING WASHER TYPE
GALVANIZED STEEL MATERIAL
3 INCH SMALL END TRADE SIZE
4 INCH LARGE END TRADE SIZE
50 STANDARD PACKAGE
Datasheet
Suppliers
Rigid/EMT Conduit Reducer
MR-45
REDUCING WASHER TYPE
GALVANIZED STEEL MATERIAL
3 INCH SMALL END TRADE SIZE
4 INCH LARGE END TRADE SIZE
50 STANDARD PACKAGE
- REDUCING WASHER TYPE
- GALVANIZED STEEL MATERIAL
- 3 INCH SMALL END TRADE SIZE
- 4 INCH LARGE END TRADE SIZE
- 50 STANDARD PACKAGE
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
MR-45 |
|
Product Name
|
Rigid/EMT Conduit Reducer |
|
Fitting Type
|
Reducer
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Through box
Size
0.9843 inch (25 mm)
Material
Stainless; 316 stainless steel
View Details