MR-21 -- RIGID/EMT CONDUIT REDUCER
Madison Electric Products
Rigid/EMT Conduit Reducer
MR-21
Description
REDUCING WASHER TYPE
GALVANIZED STEEL MATERIAL
1-1/2 INCH SMALL END TRADE SIZE
2-1/2 INCH LARGE END TRADE SIZE
500 STANDARD PACKAGE
-
Madison Electric Products
Datasheet
Description
REDUCING WASHER TYPE
GALVANIZED STEEL MATERIAL
1-1/2 INCH SMALL END TRADE SIZE
2-1/2 INCH LARGE END TRADE SIZE
500 STANDARD PACKAGE
Datasheet
Suppliers
Rigid/EMT Conduit Reducer
MR-21
REDUCING WASHER TYPE
GALVANIZED STEEL MATERIAL
1-1/2 INCH SMALL END TRADE SIZE
2-1/2 INCH LARGE END TRADE SIZE
500 STANDARD PACKAGE
- REDUCING WASHER TYPE
- GALVANIZED STEEL MATERIAL
- 1-1/2 INCH SMALL END TRADE SIZE
- 2-1/2 INCH LARGE END TRADE SIZE
- 500 STANDARD PACKAGE
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
MR-21 |
|
Product Name
|
Rigid/EMT Conduit Reducer |
|
Fitting Type
|
Reducer
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Female bush
Size
0.9843 inch (25 mm)
Material
Brass
View Details
Material
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel
View Details