MR-2 -- RIGID/EMT CONDUIT REDUCER
Madison Electric Products
Rigid/EMT Conduit Reducer
MR-2
Description
REDUCING WASHER TYPE
GALVANIZED STEEL MATERIAL
1/2 INCH SMALL END TRADE SIZE
3/4 INCH LARGE END TRADE SIZE
1000 STANDARD PACKAGE
-
Madison Electric Products
Datasheet
Description
REDUCING WASHER TYPE
GALVANIZED STEEL MATERIAL
1/2 INCH SMALL END TRADE SIZE
3/4 INCH LARGE END TRADE SIZE
1000 STANDARD PACKAGE
Datasheet
Suppliers
Rigid/EMT Conduit Reducer
MR-2
REDUCING WASHER TYPE
GALVANIZED STEEL MATERIAL
1/2 INCH SMALL END TRADE SIZE
3/4 INCH LARGE END TRADE SIZE
1000 STANDARD PACKAGE
- REDUCING WASHER TYPE
- GALVANIZED STEEL MATERIAL
- 1/2 INCH SMALL END TRADE SIZE
- 3/4 INCH LARGE END TRADE SIZE
- 1000 STANDARD PACKAGE
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
MR-2 |
|
Product Name
|
Rigid/EMT Conduit Reducer |
|
Fitting Type
|
Reducer
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Fitting Type
Male bush
Size
0.9843 inch (25 mm)
Material
Brass
View Details
Material
Marine grade Aluminium alloy
galvanized steel
View Details