MR-10 -- RIGID/EMT CONDUIT REDUCER
Madison Electric Products
Rigid/EMT Conduit Reducer
MR-10
Description
REDUCING WASHER TYPE
GALVANIZED STEEL MATERIAL
1 INCH SMALL END TRADE SIZE
1-1/2 INCH LARGE END TRADE SIZE
1000 STANDARD PACKAGE
-
Madison Electric Products
Datasheet
Description
REDUCING WASHER TYPE
GALVANIZED STEEL MATERIAL
1 INCH SMALL END TRADE SIZE
1-1/2 INCH LARGE END TRADE SIZE
1000 STANDARD PACKAGE
Datasheet
Suppliers
Rigid/EMT Conduit Reducer
MR-10
REDUCING WASHER TYPE
GALVANIZED STEEL MATERIAL
1 INCH SMALL END TRADE SIZE
1-1/2 INCH LARGE END TRADE SIZE
1000 STANDARD PACKAGE
- REDUCING WASHER TYPE
- GALVANIZED STEEL MATERIAL
- 1 INCH SMALL END TRADE SIZE
- 1-1/2 INCH LARGE END TRADE SIZE
- 1000 STANDARD PACKAGE
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
MR-10 |
|
Product Name
|
Rigid/EMT Conduit Reducer |
|
Fitting Type
|
Reducer
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Straight
Size
0.7874 inch (20 mm)
Material
Nylon; Nylon
View Details