Madison Electric Products Rigid/EMT Conduit Coupling MNT-2764

Description
COMPRESSION, THREADLESS TYPE ZINC PLATED MALLEABLE IRON MATERIAL IMC/RIGID CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1
Datasheet
Description
COMPRESSION, THREADLESS TYPE ZINC PLATED MALLEABLE IRON MATERIAL IMC/RIGID CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - MNT-2764 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Coupling
MNT-2764
Rigid/EMT Conduit Coupling MNT-2764
COMPRESSION, THREADLESS TYPE ZINC PLATED MALLEABLE IRON MATERIAL IMC/RIGID CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1
  • COMPRESSION, THREADLESS TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • IMC/RIGID CONDUIT USED ON
  • UL APPROVAL
  • 10 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number MNT-2764
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Short nipple
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details