Madison Electric Products Rigid/EMT Conduit Hub MLWH-200

Description
MALE THREADED TYPE MALLEABLE IRON MATERIAL IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 2 INCH TRADE SIZE WATERTIGHT INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-40BE, NEMA FB-1
Datasheet
Description
MALE THREADED TYPE MALLEABLE IRON MATERIAL IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 2 INCH TRADE SIZE WATERTIGHT INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-40BE, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Hub - MLWH-200 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Hub
MLWH-200
Rigid/EMT Conduit Hub MLWH-200
MALE THREADED TYPE MALLEABLE IRON MATERIAL IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 2 INCH TRADE SIZE WATERTIGHT INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-40BE, NEMA FB-1
  • MALE THREADED TYPE
  • MALLEABLE IRON MATERIAL
  • IMC/RIGID CONDUIT USED ON
  • UL 514B APPROVAL
  • 2 INCH TRADE SIZE
  • WATERTIGHT
  • INSULATED THROAT TYPE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-40BE, NEMA FB-1
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number MLWH-200
Product Name Rigid/EMT Conduit Hub
Fitting Type Rigid/EMT Conduit Hub
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.64 inch (67 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details