Madison Electric Products Rigid/EMT Conduit Nipple ML-709

Description
ZINC PLATED MALLEABLE IRON MATERIAL RIGID CONDUIT USED ON UL APPROVAL 10 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INSTALLATION THREADED MALE/HEX HEAD ML-7 MODEL
Datasheet
Description
ZINC PLATED MALLEABLE IRON MATERIAL RIGID CONDUIT USED ON UL APPROVAL 10 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INSTALLATION THREADED MALE/HEX HEAD ML-7 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - ML-709 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Nipple
ML-709
Rigid/EMT Conduit Nipple ML-709
ZINC PLATED MALLEABLE IRON MATERIAL RIGID CONDUIT USED ON UL APPROVAL 10 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INSTALLATION THREADED MALE/HEX HEAD ML-7 MODEL
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • RIGID CONDUIT USED ON
  • UL APPROVAL
  • 10 PER CARTON STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • INSTALLATION THREADED MALE/HEX HEAD
  • ML-7 MODEL
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number ML-709
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details