Madison Electric Products Rigid/EMT Conduit Nipple ML-708

Description
THREADED MALE, HEX HEAD TYPE ZINC PLATED MALLEABLE IRON MATERIAL RIGID CONDUIT USED ON UL 514B APPROVAL 10 STANDARD PACKAGE 3 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
THREADED MALE, HEX HEAD TYPE ZINC PLATED MALLEABLE IRON MATERIAL RIGID CONDUIT USED ON UL 514B APPROVAL 10 STANDARD PACKAGE 3 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - ML-708 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Nipple
ML-708
Rigid/EMT Conduit Nipple ML-708
THREADED MALE, HEX HEAD TYPE ZINC PLATED MALLEABLE IRON MATERIAL RIGID CONDUIT USED ON UL 514B APPROVAL 10 STANDARD PACKAGE 3 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1
  • THREADED MALE, HEX HEAD TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • RIGID CONDUIT USED ON
  • UL 514B APPROVAL
  • 10 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEMA FB-1
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number ML-708
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details